EN
  • EN
  • DE

PCA9541AD/03+112

Part No PCA9541AD/03+112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C 2:1 SELECTOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 209665-PCA9541AD/03+112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541AD/03+112 CAD Model

Description

The NXP PCA9541AD/03+112 is a highly versatile I²C-bus multiplexer that provides the capability to switch between two different I²C-bus master devices. It is an essential component for systems requiring multiple I²C masters to communicate with a single I²C slave device, or when there is a need to resolve I²C bus address conflicts between devices.

Key Features

  • 2-Channel Multiplexing: The PCA9541AD/03+112 allows two masters to access a single slave device, effectively managing bus contention and enabling complex I²C communication scenarios.
  • High-Speed Interface: With support for fast-mode I²C-bus (400 kHz) and high-speed mode (3.4 MHz), this multiplexer can handle the demands of high-speed data transfer.
  • Low Standby Current: The device's low standby current makes it suitable for power-sensitive applications, ensuring minimal power consumption when not actively switching.
  • Channel Selection: Channel selection is determined by the state of the select pin, offering a simple and effective way to switch between I²C masters.
  • Interrupt Function: An interrupt input pin for each channel allows the multiplexer to notify the master device of events on the I²C bus, enhancing system responsiveness.

Applications

The PCA9541AD/03+112 is ideal for a variety of applications that require multiple I²C masters, such as:

  • Redundant and fail-safe systems
  • Advanced telecommunication systems
  • Server and storage systems with multiple processors/controllers
  • Industrial control systems
  • Multi-master sensor systems

Technical Specifications

The device operates over a supply voltage range of 2.3V to 5.5V, making it compatible with a wide array of I²C-bus interfaces. It is available in a small 16-pin TSSOP package, providing a compact solution for space-constrained applications.

Ordering Information

The NXP PCA9541AD/03+112 is available for order with the specified configuration, ready to meet the demands of sophisticated electronic systems requiring robust I²C multiplexing solutions.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess