EN
  • EN
  • DE

PCA9518D,112

Part No PCA9518D,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SO  /  Buffer Interface 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications Buffer
Interface I2C, SMBus
Voltage - Supply 3V ~ 3.6V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number PCA95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-3367-5,PCA9518D,954-PCA9518D112,935272404112
Standard Package 38
Win Source Part Number 1084227-PCA9518D,112
Ultra Librarian 3D Model Ultra Librarian PCA9518D,112 CAD Model

Description

Product Overview: PCA9518D,112

The PCA9518D,112 is a robust I²C-bus repeater designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This device is essential for extending the range of I²C communication by buffering both the data (SDA) and the clock (SCL) lines, allowing for the connection of multiple devices over long distances without signal degradation.

Key Features

  • Multi-master Capability: The PCA9518D,112 supports multi-master systems, providing collision detection and arbitration that prevents data corruption during simultaneous transmission.
  • 5-Channel Architecture: Equipped with five bidirectional buffering channels, this repeater allows for a significant extension of an I²C-bus system without compromising signal integrity.
  • Enhanced Signal Voltage Levels: It can interface between systems that operate at different voltage levels, ranging from 2.3V to 5.5V, making it highly versatile for various applications.
  • High Noise Immunity: The device boasts built-in glitch removal on the SDA and SCL lines, ensuring reliable communication even in noisy environments.
  • Hot-Swap Capability: With its hot-swap feature, the PCA9518D,112 allows I²C-bus cards to be inserted into a live backplane without disrupting the communication on the bus.

Applications

The PCA9518D,112 is ideal for a wide range of applications that require robust I²C communication. It is particularly well-suited for:

  • Server and telecom infrastructure
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Package and Quality

Enclosed in a compact SOIC package, the PCA9518D,112 is designed for space-efficient PCB layouts. NXP's commitment to quality ensures that the PCA9518D,112 meets the stringent requirements of industrial and commercial applications, offering reliability and performance.

With its advanced features and flexibility, the PCA9518D,112 from NXP is a top choice for designers looking to enhance their I²C-bus systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess