EN
  • EN
  • DE

PCA9450AAHNY

Part No PCA9450AAHNY
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC FOR I.MX8M MINI 845S 56HVQF / i.MX Processors PMIC 56-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications i.MX Processors
Current - Supply 23µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (7x7)
Base Product Number PCA9450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 935410198518,,568-PCA9450AAHNYTR
Standard Package 2,000
Win Source Part Number 1151238-PCA9450AAHNY
Ultra Librarian 3D Model Ultra Librarian PCA9450AAHNY CAD Model

Description

Introducing the PCA9450AAHNY Power Management IC from NXP

The PCA9450AAHNY is a cutting-edge power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced PMIC is tailored to meet the rigorous power requirements of modern embedded and IoT devices, offering a compact and efficient solution for power management.

Key Features:

  • Multiple Output Channels: The PCA9450AAHNY features a variety of output channels, including DC-DC converters and LDO regulators, to provide a flexible power supply solution for various subsystems within an electronic device.
  • Integrated Charger: With an in-built battery charger, this PMIC simplifies the design of portable devices by integrating charging functionality, thus reducing the need for additional components.
  • Programmable Sequencing: The device offers programmable power-on sequencing, enabling designers to tailor the power-up sequences of different system components for optimized performance and power efficiency.
  • I2C Interface: The inclusion of an I2C interface allows for easy communication and control between the PMIC and the host processor, facilitating dynamic voltage scaling, power sequencing adjustments, and system diagnostics.

Applications:

The PCA9450AAHNY is ideally suited for a wide range of applications, particularly in sectors where efficient power management is critical. These include:

  • Portable and wearable devices
  • Smart home automation systems
  • Healthcare and medical equipment
  • Industrial and IoT devices

Design and Integration:

Designed with a focus on ease of integration, the PCA9450AAHNY comes in a compact package that can fit into space-constrained applications. Its comprehensive feature set reduces the complexity of power supply design, allowing engineers to focus on other critical aspects of their projects.

By choosing the PCA9450AAHNY for your power management needs, you are selecting a product from NXP that brings together performance, efficiency, and reliability. This PMIC is an excellent choice for designers looking to optimize their power architecture while minimizing the overall bill of materials and simplifying the design process.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2716 $52.7160
24+ $4.3254 $103.8096
36+ $4.1903 $150.8508
50+ $4.0551 $202.7550
64+ $3.9199 $250.8736
86+ $3.5144 $302.2384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess