EN
  • EN
  • DE

PCA9306DC1Z

Part No PCA9306DC1Z
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8VSSOP / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Open Drain
Data Rate -
Temperature Range - Operating -40°C ~ 105°C (TA)
Features Auto-Direction Sensing
Mounting Type Surface Mount
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number PCA9306
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357047-PCA9306DC1Z
Ultra Librarian 3D Model Ultra Librarian PCA9306DC1Z CAD Model

Description

NXP PCA9306DC1Z Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The NXP PCA9306DC1Z is a versatile and robust voltage-level translator designed for I2C-bus and SMBus applications. This dual bidirectional translator is an essential component for systems that require the connection of devices operating at different voltage levels. It allows for the seamless communication between devices with a low voltage (down to 1.2V) and those with a higher voltage (up to 3.6V), thus providing a flexible interface solution for a wide range of applications.

Constructed to facilitate easy interfacing between devices that operate at incompatible logic levels, the PCA9306DC1Z is particularly useful in applications where the I2C-bus or SMBus signals need to be translated from one voltage level to another. The device is capable of translating bidirectionally without the need for a direction pin, which simplifies the design and reduces the need for additional components.

Key features of the PCA9306DC1Z include:

  • Low Standby Current: The device is optimized for low power consumption, drawing a minimal standby current, which makes it suitable for battery-powered and power-sensitive applications.
  • Level Translation: It can translate levels between 1.2V and 3.6V, allowing for compatibility between devices that operate at these differing voltages.
  • Non-Preferential Power Supply: The PCA9306DC1Z does not require both power supplies to be at the same voltage level, offering design flexibility.
  • Lock-Up Free Operation: A unique design prevents the device from entering a lock-up state, ensuring reliable operation even when the I2C-bus lines are stuck low.
  • No Direction Control: The I2C-bus and SMBus systems require no direction input, as the PCA9306DC1Z automatically tracks the direction without the need for an additional signal.
  • Package and Temperature Range: The device is offered in an 8-pin TSSOP package and is specified for operation from -40°C to +85°C, accommodating industrial temperature ranges.

With its compact footprint and ease of use, the NXP PCA9306DC1Z is an ideal choice for designers looking to create multi-voltage I2C-bus/SMBus systems. Whether it's for interfacing low-voltage sensors to a higher-voltage microcontroller or for bridging components within a multi-voltage platform, this level translator ensures reliable communication and interoperability between a diverse array of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4349 $50.0135
285+ $0.3568 $101.6880
435+ $0.3457 $150.3795
600+ $0.3345 $200.7000
775+ $0.3234 $250.6350
1,035+ $0.2899 $300.0465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess