Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 1086737-PCA8575BS,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA8575BS,118 CAD Model

Description

Introducing the PCA8575BS,118 I/O Expander from NXP

The PCA8575BS,118 is a robust I/O expander chip designed by NXP Semiconductors, renowned for their innovative and reliable integrated circuits. This component is particularly suitable for microcontrollers where additional I/Os are necessary or for expanding the input/output capabilities of a wide range of devices. It operates as an interface between the high-speed serial I²C-bus and the parallel port to increase the microcontroller's I/O port capacity.

Key Features of PCA8575BS,118

  • Extensive I/O Expansion: The PCA8575BS,118 provides an additional 16 I/O ports which can be configured as inputs or outputs.
  • High-Speed I²C Interface: It supports fast I²C-bus clock frequencies of up to 400 kHz, allowing for quick communication with the host microcontroller.
  • Low Standby Current: Its low power consumption makes it an excellent choice for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device operates across a wide voltage range from 2.5V to 5.5V, making it versatile for various logic levels and systems.
  • Built-in Level Shifting: A level shifting feature is included, which allows for the I/O ports to interface with different logic levels without needing external components.
  • Interrupt Output: An interrupt output signals the host microcontroller when an input state has changed, thus reducing the need for constant polling.

Applications

The PCA8575BS,118 is an ideal choice for a multitude of applications that require additional I/O ports without the need to change the main microcontroller. This includes:

  • Server motherboards
  • Industrial control systems
  • Home automation systems
  • Robotics
  • Medical equipment

Package and Quality Assurance

The PCA8575BS,118 comes in a compact HVQFN package that is both space-efficient and suitable for automated assembly processes. NXP's commitment to quality ensures that each chip meets the highest standards of reliability and performance for professional and consumer-grade electronics.

With its extensive feature set and reliable performance, the PCA8575BS,118 by NXP stands out as a smart solution for expanding I/O capabilities in a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.9780
ECAD model for PCA9554PW/DG,118
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112
Microchip Technology
PM8054: SXP 12G
Lowest to $290.8657
ECAD model for PM8054B-F3GI
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.5910
ECAD model for PCA9555D,118
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $8.1493
ECAD model for PCA9704PW/Q900J
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
ECAD model for PCA9554ADB,112
Maxim Integrated
IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7310AUE+
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.6749
ECAD model for PCA9539RPW,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5573 $50.1303
27+ $3.7394 $100.9638
42+ $3.6225 $152.1450
58+ $3.5057 $203.3306
74+ $3.3888 $250.7712
99+ $3.0382 $300.7818
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,360 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention