Products specifications

Manufacturer NXP USA Inc.
Packaging Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Part Number Series PCA9555
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809182-PCA9555D,118
Ultra Librarian 3D Model Ultra Librarian PCA9555D,118 CAD Model

Description

Introducing the NXP PCA9555D,118 I/O Expander

The PCA9555D,118 is a robust 16-bit I/O expander from NXP Semiconductors, designed to provide additional input/output (I/O) capability to microcontrollers via the two-wire bidirectional I²C-bus (Inter-Integrated Circuit). This versatile device is particularly suitable for applications where I/O pins on a microcontroller are at a premium.

Key Features

  • Extended I/O: The PCA9555D,118 extends the I/O capabilities of your system with 16 additional I/O pins, which can be configured as either inputs or outputs.
  • I²C Interface: It utilizes a fast I²C interface with a maximum clock frequency of 400 kHz, allowing for quick communication with a host controller.
  • Interrupt Output: An interrupt output is provided to indicate a change in input state, which helps to minimize the need for the host controller to poll the expander.
  • Power Supply: The device can be powered by a wide range of supply voltages from 2.3V to 5.5V, making it suitable for various logic levels and supply conditions.
  • Polarity Inversion: Input port polarity can be inverted, which is a useful feature for adapting to different logic level requirements.

Applications

The PCA9555D,118 is an ideal solution for a multitude of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive applications

Package and Quality

Encased in a compact SOIC-24 package, the PCA9555D,118 is designed to occupy minimal board space while offering maximum functionality. NXP's commitment to quality ensures that each device meets the highest standards of reliability and performance.

Conclusion

With its expansive I/O, easy integration, and versatile features, the NXP PCA9555D,118 I/O expander is an exceptional choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without significant cost or complexity increases. Whether you're working on a sophisticated industrial system or a simple consumer gadget, the PCA9555D,118 provides the flexibility and reliability you need to enhance your product's performance.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+
Texas Instruments
I/O Expander 8-Bit I2C 16-Pin VQFN
Lowest to $0.6031
ECAD model for TCA6408ARGT
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.2474
ECAD model for PCAL9539AHF,128
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
Awinic
I/O Expander 16-bit I2C 24-QFN
Lowest to $0.3156
ECAD model for AW9523BTQ
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
Maxim Integrated
IC XPNDR 400KHZ I2C JTAG 20TSSOP
Lowest to $15.3693
ECAD model for DS4550E+
Semtech Corporation
I2C GPIO Expander 16-Channel 1.2V-3.6V 28-QFN
Lowest to $3.2749
ECAD model for SX1503I091TR
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.9780
ECAD model for PCA9554PW/DG,118

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
30+ $3.3637 $100.9110
47+ $3.2500 $152.7500
67+ $3.0228 $202.5276
86+ $2.9091 $250.1826
108+ $2.7955 $301.9140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,820 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention