EN
  • EN
  • DE

PCA82C251/N3,112

Part No PCA82C251/N3,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CANbus 8-DIP
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name PCA82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-1022-5, 935216230112, PCA82C251N
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888690-PCA82C251/N3,112
Ultra Librarian 3D Model Ultra Librarian PCA82C251/N3,112 CAD Model

Description

Product Overview: PCA82C251/N3,112 - CAN Transceiver from NXP Semiconductors

The PCA82C251/N3,112 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors. It provides the interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed for high-speed automotive and industrial communication networks that require robust data transmission at rates up to 1 megabit per second (Mbps).

Key Features

  • Compatibility: The device is fully compatible with the ISO 11898 standard and is suitable for use in 12V and 24V systems.
  • Signal Improvement: It features differential transmit and receive capability, which enhances signal reliability in noisy environments.
  • Thermal Protection: The PCA82C251/N3,112 is equipped with thermal protection against overload conditions.
  • Low Electromagnetic Emission: The transceiver has a very low electromagnetic emission due to its built-in slope control of the output signals.
  • Current Limiting: It includes current limiting features and an active error confinement strategy, which helps in maintaining network integrity during fault conditions.
  • Standby Mode: A standby mode is available which draws minimal current, making it ideal for power-sensitive applications.

Applications

The PCA82C251/N3,112 is suitable for a variety of applications, including:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems where reliable data communication is critical.
  • Medical equipment requiring robust and secure data transmission.
  • Networking equipment within the marine and aerospace industries.

Technical Specifications

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +125°C
  • Package: The PCA82C251/N3,112 is available in an 8-pin plastic DIP package.
  • Quality and Reliability: NXP Semiconductors ensures high-quality standards and rigorous reliability testing for their products.

The PCA82C251/N3,112 from NXP Semiconductors is a robust, high-speed CAN transceiver that offers a reliable solution for data communication in harsh environments and critical applications. With its advanced features and compatibility with industry standards, this transceiver is an excellent choice for ensuring secure and efficient data transmission in your CAN network.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess