EN
  • EN
  • DE

PC9RS08LE4CWL

Part No PC9RS08LE4CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC / MCU 8-bit RS08 CISC 4KB Flash 3.3V/5V 28-Pin SOIC W Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series RS08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor RS08
Core Size 8-Bit
Speed 20MHz
Connectivity SCI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791458-PC9RS08LE4CWL
Popularity Medium
Supply and Demand Status Limited
Family Name PC9RS08LE4
Introduction Date June 28, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC9RS08LE4CWL CAD Model

Description

The NXP PC9RS08LE4CWL is a highly integrated microcontroller designed for embedded applications requiring a balance between performance and power efficiency. This robust MCU is part of NXP's RS08 family and is built around a powerful RS08 core, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

With its advanced features and capabilities, the PC9RS08LE4CWL offers developers the flexibility to create sophisticated systems. The device includes 4KB of flash memory, providing ample space for program storage, and 256 bytes of RAM for efficient data processing. Additionally, the microcontroller operates at a voltage range of 1.8V to 3.6V, ensuring low power consumption which is crucial for battery-powered applications.

The PC9RS08LE4CWL is equipped with a variety of peripherals that enhance its functionality. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) that allows for accurate measurement of analog signals, making it suitable for sensor interfacing. Furthermore, the device features a Serial Communications Interface (SCI), enabling easy serial communication with other devices in a system.

For timing-sensitive tasks, the microcontroller boasts an 8-bit modulo timer and a real-time interrupt timer, providing developers with precise control over timing and scheduling. Its integrated watchdog timer helps ensure system reliability by resetting the system in case of software anomalies.

The PC9RS08LE4CWL also supports in-circuit programming and debugging, which simplifies development and reduces time-to-market. Its 20-pin SOIC package is compact and suitable for space-constrained applications.

Overall, the NXP PC9RS08LE4CWL microcontroller is a versatile and reliable solution for designers looking to create efficient and robust embedded systems. Its combination of performance, integrated features, and low power consumption makes it a top choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess