Products specifications Report Issue?

Forward Current 20 mA
Forward Voltage 3.4 V
Illumination Color White
Luminous Intensity 1.6 cd
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Power Rating 120 mW
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1136086-SWAA07
Categories Optics - LEDs - Light Pipes
Manufacturer Seoul Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWAA07 CAD Model

Description

The SWAA07 is a white LED manufactured by Seoul Semiconductor.

  • Forward Voltage: 3.4V
  • Luminous Intensity: 1.6cd
  • Forward Current: 20mA
  • Viewing Angle: 120 °
  • Power Rating: 120mW
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -30 °C
  • Maximum Operating Temperature: 85 °C
  • Application: Optics - LEDs - light pipes

You May Also Be Interested in

Bivar Inc.
RED/630NM
Need more? Email Us
ECAD model for LPR5-1000-1000F-R480
OSRAM Opto Semiconductors Inc.
LED Uni-Color Orange 3.78lm 610nm Chip LED 2-Pin PLCC T/R
Need more? Email Us
ECAD model for Q65110A9919
Broadcom Limited
LED AMBER CLEAR SMD / Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Need more? Email Us
ECAD model for HLMA-PL00-N0011
Toshiba Semiconductor and Storage
LED Uni-Color Red 636nm 2-Pin T-1 3/4
Lowest to $1.8278
ECAD model for TLRMH30TP(F)
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 631nm LED Indication - Discrete 2V Radial
Need more? Email Us
ECAD model for LTL2R3KRK
OSRAM Opto Semiconductors Inc.
LED YELLOW DIFFUSED 0603 SMD / Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Need more? Email Us
ECAD model for LY L296-Q2R2-26-Z
Bivar Inc.
GREEN/520NM
Need more? Email Us
ECAD model for LPV3-2000D-G850
OSRAM Opto Semiconductors Inc.
LED Uni-Color White 6000K 70 2-Pin CSMD EP T/R
Need more? Email Us
ECAD model for LUW CQAR-MUNQ-HPJR-1
Lumex Opto/Components Inc.
LIGHT PIPE 20MM SINGLE VERT SMD
Need more? Email Us
ECAD model for LPA-C011301S-20

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.1100 $64.9000
1,430+ $0.0906 $129.5580
2,210+ $0.0879 $194.2590
3,035+ $0.0853 $258.8855
3,970+ $0.0815 $323.5550
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,796 pieces
MOQ: 590 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention