EN
  • EN
  • DE

PCD0705KT270

Part No PCD0705KT270
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Description Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991503-PCD0705KT270
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD0705KT270 CAD Model

Description

The PCD0705KT270 is a precision thin film chip resistor manufactured by Viking Tech. This resistor is designed for applications requiring high accuracy, stability, and low noise. It is commonly used in instrumentation, medical equipment, and other high-precision electronic circuits.

Applications:

  • Instrumentation
  • Medical equipment
  • High-precision circuits
  • Test and measurement equipment
  • Audio equipment

Features:

  • High precision: Offers tight tolerance for accurate resistance values.
  • Low temperature coefficient of resistance (TCR): Provides stable resistance over a wide temperature range.
  • Low noise: Minimizes noise generation for sensitive circuits.
  • High stability: Maintains resistance value over time and under varying environmental conditions.
  • Small size: Compact form factor for space-constrained applications.
  • Thin film construction: Provides superior performance compared to other resistor types.

Benefits:

  • Accurate measurements: High precision ensures accurate and reliable measurements.
  • Stable performance: Low TCR provides stable resistance over temperature variations.
  • Reduced noise: Low noise minimizes interference in sensitive circuits.
  • Long-term reliability: High stability ensures long-term performance.
  • Compact design: Small size allows for use in space-constrained applications.

Additional Details:

The PCD0705KT270 has a resistance value of 27 Ohms. It is manufactured using thin film technology, which provides superior performance characteristics compared to thick film resistors. Its low TCR and high stability make it an ideal choice for applications requiring precise and reliable resistance values over a wide range of operating conditions. The PCD0705 series are known for their reliability and performance in demanding applications.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess