EN
  • EN
  • DE

P89V662FA

Part No P89V662FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 16 kB/32 kB/64 kB flash microcontroller with 512 B/1 kB/2 kB RAM, dual I2C-bus, SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234999-P89V662FA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89V662FA CAD Model

Description

The NXP P89V662FA is a robust 8-bit microcontroller that offers a versatile blend of features suitable for a wide range of applications. As part of NXP's renowned microcontroller lineup, the P89V662FA is designed to deliver high performance with low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Core: The P89V662FA is built around a high-performance 80C51 microcontroller core, which operates at up to 40 MHz. This core is known for its efficiency and reliability in executing instructions, which is crucial for time-sensitive tasks.
  • Memory: It comes equipped with 64 KB of Flash memory, providing ample space for complex programs and data storage. The Flash memory is also In-System Programmable (ISP), allowing for firmware updates without the need for additional hardware.
  • Digital Peripherals: This microcontroller includes a variety of digital peripherals, such as multiple 32-bit timers, dual UARTs, and input/output ports that can be configured to interface with a wide array of sensors, actuators, and other digital components.
  • Analog Features: The P89V662FA also integrates analog components like an 8-channel 10-bit Analog-to-Digital Converter (ADC), which facilitates the measurement and processing of analog signals in applications such as sensor interfacing and data acquisition.
  • Connectivity: Enhanced connectivity options are provided through a Serial Peripheral Interface (SPI) and an Inter-Integrated Circuit (I2C) bus, enabling the microcontroller to communicate with other chips and peripherals efficiently.
  • Power Management: It features power-saving modes, such as Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.

Applications

The versatility of the P89V662FA allows it to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Embedded systems
  • Consumer electronics

Conclusion

With its powerful 80C51 core, extensive memory, and rich set of peripherals, the NXP P89V662FA microcontroller stands out as a top choice for designers looking to create sophisticated and power-efficient applications. Its ISP capability and comprehensive connectivity options further enhance its appeal, making it a highly adaptable solution for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess