EN
  • EN
  • DE

FM4757W

Part No FM4757W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174654-FM4757W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4757W CAD Model

Description

The FM4757W is a Zener diode manufactured by Rectron Semiconductor. It's designed to provide a stable reference voltage or voltage regulation in electronic circuits. This diode operates by allowing current to flow in the reverse direction when the voltage reaches its Zener breakdown voltage, effectively clamping the voltage at that level.

Applications:

  • Voltage regulation
  • Voltage reference
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits

Features:

  • Zener Voltage: 51V
  • Power Dissipation: 1W
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • DO-214AC (SMA) Package: Surface-mount package for efficient board assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Voltage Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from damage due to overvoltage conditions.
  • Improved Circuit Reliability: Provides a reliable voltage reference for critical circuit functions.
  • Easy Integration: Standard SMA package simplifies board assembly and integration into existing systems.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications:

  • Zener Voltage (Vz): 51V ± 5%
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -65°C to +150°C
  • Package Type: DO-214AC (SMA)
  • Reverse Leakage Current (Ir): 5 µA

The FM4757W Zener diode provides a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications. Its stable Zener voltage, high surge current capability, and compact SMA package make it a popular choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess