EN
  • EN
  • DE

P89LV51RC2FBC

Part No P89LV51RC2FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234992-P89LV51RC2FBC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LV51RC2FBC CAD Model

Description

The NXP P89LV51RC2FBC microcontroller is a robust 8-bit device that belongs to the P89LV51RB2/RC2/RD2 series, known for their high performance and low power consumption. This particular model offers an excellent solution for a wide range of applications, from industrial control systems to consumer electronics, due to its versatile feature set and compatibility with the industry-standard 8051 instruction set.

Key Features

  • CPU: Fully static operation with an 8051-compatible instruction set, optimized for low power consumption and high processing speed.
  • Frequency: Up to 40 MHz operating frequency, providing a powerful platform for complex and time-sensitive tasks.
  • Memory: Equipped with 64 kB of flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for greater flexibility and convenience in firmware updates.
  • RAM: 1 kB of RAM, enabling efficient handling of data and instructions.
  • I/O Ports: Four 8-bit I/O ports and three 16-bit timer/counters, offering extensive interfacing capabilities.
  • Serial Communication: Enhanced UART for serial communication, which can be used for interfacing with peripherals such as modems, RF modules, and sensors.
  • Power Management: Multiple power-saving modes including Idle and Power-down modes, making it an ideal choice for battery-powered applications.

Additional Benefits

With its on-chip oscillator and clock circuitry, the P89LV51RC2FBC ensures a simplified design process, reducing the need for external components. The microcontroller also features a watchdog timer, which helps to maintain reliable operation by resetting the system in the event of a software anomaly.

Developers can appreciate the support for a wide voltage range from 2.7V to 5.5V, which provides flexibility in power supply design. Furthermore, the P89LV51RC2FBC is equipped with a programmable Counter Array, an enhanced security mechanism, and a PCA (Programmable Counter Array) for PWM, capture/compare, and other timing-related functions.

Overall, the NXP P89LV51RC2FBC microcontroller is a highly capable component that combines performance, versatility, and ease of use, making it an excellent choice for a broad spectrum of microcontroller-based systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess