EN
  • EN
  • DE

P89LPC980FDH,529

Part No P89LPC980FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB Flash 2.5V/3.3V/5V 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791312-P89LPC980FDH,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC980
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC980FDH,529 CAD Model

Description

Product Overview: NXP P89LPC980FDH,529

The NXP P89LPC980FDH,529 is a robust 8-bit microcontroller that offers a perfect blend of performance, power efficiency, and design flexibility. This microcontroller is part of the P89LPC series, well-known for their low power consumption and high integration, making them ideal for a wide range of applications in industrial, automotive, and consumer electronics.

Key Features

  • Core: The device is built around a high-performance 8-bit microcontroller core with an accelerated two-clock 80C51 instruction set that delivers up to six times the performance of the standard 80C51 processor at the same clock frequency.
  • Memory: It comes equipped with 8 KB of flash memory, which provides ample space for complex programs and algorithms. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for firmware updates in the field without the need for specialized programming equipment.
  • Digital Peripherals: The P89LPC980FDH,529 features a variety of digital peripherals, including multiple 32-bit timers, capture/compare units, and a versatile PWM unit for sophisticated control applications.
  • Analog Features: For applications requiring analog integration, it offers an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
  • Communication Interfaces: The microcontroller supports multiple serial communication interfaces, such as UART/SPI/I2C, facilitating easy integration into communication networks and allowing for versatile data exchange with other components.
  • Operating Voltage: The device operates over a wide voltage range from 2.4V to 3.6V, making it suitable for battery-operated devices and low-power applications.
  • Packaging: The P89LPC980FDH,529 is available in a TSSOP28 package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP P89LPC980FDH,529 microcontroller makes it a top choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Battery management systems
  • Smart sensors and IoT devices
  • Consumer electronics
  • Home automation

Overall, the NXP P89LPC980FDH,529 microcontroller is an excellent choice for designers looking for a high-performance, low-power, and flexible solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,434 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess