EN
  • EN
  • DE

SY10EL16VCZG-TR

Part No SY10EL16VCZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VCZG TR,SY10EL16VCZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256398-SY10EL16VCZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCZG-TR CAD Model

Description

Microchip Technology SY10EL16VCZG-TR Product Overview

Microchip Technology's SY10EL16VCZG-TR is a high-speed differential receiver that belongs to the SY10EL16V family of products. This device is designed to provide exceptional performance in communication, data processing, and high-speed signaling applications. It is particularly well-suited for systems that require low skew and high bandwidth data reception.

The SY10EL16VCZG-TR operates from a 3.3V or 5V power supply and features a differential line receiver with internal termination resistors, which allows for direct connection to differential sources. Its 5V tolerance on input pins makes it compatible with a wide range of signaling environments, ensuring versatility and ease of integration into various system designs.

One of the key attributes of the SY10EL16VCZG-TR is its high-speed performance. It boasts a typical propagation delay of only 250ps, enabling rapid data transfer and processing. This makes it an ideal solution for critical applications that demand fast and reliable data acquisition and transmission.

The device is housed in a compact 8-SOIC package, which allows for space-efficient board designs and is suitable for high-density mounting. The SY10EL16VCZG-TR is also available in tape and reel packaging, ensuring it is ready for automated assembly processes, which is denoted by the "-TR" suffix in the product name.

Designed with reliability in mind, the SY10EL16VCZG-TR features a wide temperature range of -40°C to +85°C, making it robust enough to operate in harsh environmental conditions. This temperature resilience, coupled with its fast performance, makes it an excellent choice for industrial, telecommunication, and networking applications where environmental extremes and high-speed data are typical.

In conclusion, Microchip Technology's SY10EL16VCZG-TR is a high-performance differential receiver that offers low skew, high bandwidth, and 5V tolerant inputs. Its quick propagation delay, robust temperature range, and compact packaging make it a versatile and reliable component for a myriad of high-speed applications.

You May Also Be Interested in

Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess