EN
  • EN
  • DE

P89LPC938FA,129

Part No P89LPC938FA,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28PLCC / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 791307-P89LPC938FA,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC938
Introduction Date February 25, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC938FA,129 CAD Model

Description

Product Overview: NXP P89LPC938FA,129 Microcontroller

The NXP P89LPC938FA,129 is a highly integrated microcontroller that is part of NXP's 89LPC900 family, designed for low-power and high-performance applications. This 8-bit microcontroller is built around a high-speed 80C51 core, which operates at up to 18 MHz, providing a robust platform for embedded systems that require efficient processing capabilities.

Key Features:

  • Core: The device features a 2-clock 80C51 core with 18 MHz maximum operating frequency, which offers high MIPS-per-watt performance.
  • Memory: It comes with 8 KB of flash memory, which is in-system programmable (ISP) and in-application programmable (IAP) for a flexible and convenient update mechanism. Additionally, it has 512 bytes of data RAM for temporary data storage.
  • Enhanced I/O Capabilities: The P89LPC938FA,129 includes 21 general-purpose I/O pins, which provide ample interface options for peripheral devices and user interfaces.
  • Timers and PWM: It features two 16-bit timers/counters and a programmable counter array (PCA) that can be used for PWM (pulse-width modulation), capture/compare, and other timer-related functions.
  • Communication Interfaces: This microcontroller supports multiple serial communication interfaces, including UART/USART, I2C-bus, and SPI, allowing for versatile connectivity options.
  • Analog-to-Digital Converter: It is equipped with a 10-bit ADC with 8 multiplexed inputs, enabling the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Power Management: The device features multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.

Applications:

The P89LPC938FA,129 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Battery-powered devices
  • Home automation
  • Consumer electronics
  • Automotive subsystems

In summary, the NXP P89LPC938FA,129 microcontroller offers a balanced combination of processing power, memory capacity, and rich peripheral set, making it an ideal choice for developers seeking a versatile and energy-efficient MCU for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess