EN
  • EN
  • DE

ATSAMC20G18A-AUT

Part No ATSAMC20G18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM C20
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMC20G18A-AUTDKR, 1611-ATSAMC20G18A-AUTTRINACTIVE, ATSAMC20G18A-AUTDKR, 1611-ATSAMC20G18A-AUTTR-ND, 1611-ATSAMC20G18A-AUTDKR-ND, ATSAMC20G18A-AUTTR, 1611-ATSAMC20G18A-AUTTR, ATSAMC20G18A-AUTCT, 1611-ATSAMC20G18A-AUTCT, 1611-ATSAMC20G18A-AUTDKRINACTIVE
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862468-ATSAMC20G18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20G18A-AUT CAD Model

Description

The ATSAMC20G18A-AUT is a high-performance automotive-grade microcontroller unit (MCU) from the reputable Microchip Technology, designed with the modern automotive application in mind. This MCU is part of the SAM C series, which is known for its robust design and reliable performance in harsh environments.

Key Features:

  • Core: The heart of the ATSAMC20G18A-AUT is an ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. This core offers the perfect balance between power efficiency and processing capability, making it suitable for a wide range of automotive applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex firmware and application code.
  • I/O Capabilities: The device features a rich set of input/output options, including multiple serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C, along with several timer/counters, PWM channels, and ADC channels with advanced analog features.
  • Connectivity: Enhanced connectivity options are a hallmark of the ATSAMC20G18A-AUT, with support for CAN-FD for robust vehicle networking and communication.
  • Operating Conditions: This MCU can operate in a wide temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions typical of automotive environments.
  • Package: The device is available in a 48-pin TQFP package, which is ideal for space-constrained applications.
  • Automotive Qualification: It is AEC-Q100 qualified, meeting the stringent requirements for automotive applications in terms of reliability and longevity.

The ATSAMC20G18A-AUT is tailored for use in automotive applications such as body control modules, sensor interfaces, and various control systems. Its robust architecture, coupled with Microchip's commitment to long-term availability and support, makes it a reliable choice for automotive engineers and designers seeking a high-quality, scalable solution for their next-generation vehicles.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6467 $62.1137
25+ $4.6333 $115.8325
39+ $4.4885 $175.0515
54+ $4.3436 $234.5544
69+ $4.1989 $289.7241
93+ $3.7645 $350.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess