EN
  • EN
  • DE
  • IT

P89LPC935FDH

Part No P89LPC935FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 087877-P89LPC935FDH
Family Name P89LPC935
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC935FDH CAD Model

Description

Product Overview: NXP P89LPC935FDH Microcontroller

The NXP P89LPC935FDH is a highly integrated microcontroller that is part of the P89LPC900 family of low-power 8-bit microcontrollers. This product is designed for applications requiring high-performance operation at low power consumption in a cost-effective package. It is particularly suitable for battery-powered devices, industrial control systems, and consumer electronics.

Key Features

  • Core: The P89LPC935FDH is built around a high-performance 8-bit microcontroller core with an accelerated two-clock 80C51 instruction set that delivers up to six times the performance of the standard 80C51 processor at the same clock frequency.
  • Memory: It comes with 8 KB of on-chip flash memory, which is typically more than sufficient for most embedded applications. The flash memory is in-system programmable (ISP) and in-application programmable (IAP) for greater flexibility in firmware development and updates.
  • Digital Peripherals: The device includes a variety of digital peripherals such as multiple 32-bit timers, a 10-bit A/D converter with eight multiplexed inputs, and two enhanced UARTs for serial communication.
  • Power Efficiency: It features multiple power-down modes including Idle and Power-down with external interrupt wake-up, which significantly reduce power consumption and extend battery life in portable applications.
  • I/O Ports: The microcontroller offers 21 general-purpose I/O pins, providing ample interfacing capabilities with external circuits and devices.
  • Clock Options: A flexible clocking system includes an on-chip oscillator that can be driven by a crystal, an external clock, or an internal RC oscillator, allowing the system designer to optimize power consumption and processing speed.
  • Package: It is available in a TSSOP28 package, which is ideal for space-constrained applications.

Applications

The versatility of the P89LPC935FDH makes it a prime choice for a wide range of applications. Its robust design and rich feature set are well-suited for:

  • Automotive systems
  • Battery management
  • Home automation
  • Industrial control
  • Security systems
  • Consumer electronics

In summary, the NXP P89LPC935FDH microcontroller provides a powerful combination of performance, power efficiency, and integration, making it an excellent choice for designers looking to optimize their embedded systems while keeping costs in check.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7500 $54.2500
14+ $7.2500 $101.5000
22+ $7.0000 $154.0000
31+ $6.5000 $201.5000
40+ $6.2500 $250.0000
50+ $6.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess