EN
  • EN
  • DE

STM32H723ZET6

Part No STM32H723ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 564K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b, 30x16b; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337896-STM32H723ZET6
Ultra Librarian 3D Model Ultra Librarian STM32H723ZET6 CAD Model

Description

The STM32H723ZET6 is a high-performance microcontroller from STMicroelectronics designed to cater to the demanding needs of advanced embedded applications. As part of the STM32H7 series, this microcontroller combines the efficiency of the ARM Cortex-M7 core with enhanced peripherals and a flexible interconnect, delivering a balanced architecture for a wide range of applications.

Key Features

  • Core: ARM Cortex-M7 running at up to 550 MHz, with a Double-Precision Floating Point Unit (FPU), enabling precise computational operations and control algorithms.
  • Memory: Equipped with 512 KB of RAM and 128 KB+ of Flash memory, providing ample space for complex applications and robust data management.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB OTG, Ethernet, CAN, UART, SPI, I2C, and more, facilitating versatile communication options.
  • Advanced Control: Enhanced timers, ADCs, and DACs provide the precision and flexibility needed for complex control tasks such as motor control and power management.
  • Security: Features hardware-based security including a Random Number Generator (RNG), Cryptographic acceleration, and secure boot for protecting sensitive data and ensuring secure firmware updates.
  • Energy Efficiency: Implements various power-saving modes, making it suitable for energy-sensitive applications without sacrificing performance.
  • Development Support: Backed by STMicroelectronics' extensive development ecosystem, including STM32Cube software tools, middleware, and a supportive community.

Applications

The STM32H723ZET6 is ideal for a broad range of applications, such as:

  • Industrial automation and control systems
  • Advanced motor control systems
  • High-end audio applications
  • Complex IoT devices
  • Medical and wearable devices
  • Robotics and drones

With its robust processing capabilities, extensive memory resources, and advanced peripherals, the STM32H723ZET6 microcontroller is a versatile solution that can meet the requirements of sophisticated and high-speed computing tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5280 $55.2800
23+ $4.5358 $104.3234
35+ $4.3941 $153.7935
48+ $4.2523 $204.1104
61+ $4.1106 $250.7466
82+ $3.6854 $302.2028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess