Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 240MHz ~ 770MHz
Phase Difference 7°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 14.73dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 848059-NCS2-771-75+
Ultra Librarian 3D Model Ultra Librarian NCS2-771-75+ CAD Model

Description

The 848059-NCS2-771-75+ is an RF balun from Mini-Circuits suitable for various applications.

  • Frequency Range: 240MHz to 770MHz
  • Phase Difference: 7°
  • Insertion Loss (Max): 1.2dB
  • Return Loss (Min): 14.73dB
  • Mounting: Surface Mount
  • Package: 0805 (2012 Metric), 6 PC pad
  • Packaging: Tape and Reel
  • Standard Package: 4,000 pcs
  • Product Status: Active

You May Also Be Interested in

Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF
Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
Mini-Circuits
1:2 LTCC TRANSFORMER, 240 - 770 / RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad
Lowest to $2.8364
ECAD model for NCS2-771+
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1007
ECAD model for HHM1907B1
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.3745
ECAD model for ETC4-1-2
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Need more? Email Us
ECAD model for TTB12G51-900-2P-T20
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 3 - / RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
Lowest to $5.0455
ECAD model for TC2-1T+
TDK Corporation
BALUN 3.3GHZ-3.9GHZ 50/50 0603
Lowest to $0.1003
ECAD model for HHM1727D1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention