EN
  • EN
  • DE
  • IT

LM3S6965-EQC50-A2

Part No LM3S6965-EQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Product Status Last Time Buy
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6965
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337079-LM3S6965-EQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6965-EQC50-A2 CAD Model

Description

The LM3S6965-EQC50-A2 microcontroller, crafted by the renowned Texas Instruments, is a high-performance ARM Cortex-M3 based microcontroller designed for embedded applications requiring a balance of control, communications, and connectivity. With a clock speed of up to 50 MHz, this microcontroller offers a robust suite of features that make it ideal for industrial, automotive, and consumer applications.

Key Features

  • ARM Cortex-M3 Core: At the heart of the LM3S6965-EQC50-A2 lies an efficient 32-bit ARM Cortex-M3 processor core, which provides excellent computational performance and system response to interrupts with a Thumb-2 instruction set for improved code density.
  • Memory: The device comes equipped with 256KB of single-cycle Flash memory and 64KB of SRAM, ensuring ample space for complex applications and data storage.
  • Communication: Boasting a range of communication features, the LM3S6965-EQC50-A2 includes two UARTs, SSI (SPI, MICROWIRE, TI), I2C, USB, CAN, and Ethernet MAC+PHY for versatile connectivity options.
  • Advanced Peripherals: This microcontroller also features a rich set of peripherals such as PWM outputs, multiple timers, and ADCs, enhancing its capability to handle various tasks simultaneously.
  • Power Management: With an integrated power-on reset and brown-out reset, the LM3S6965-EQC50-A2 ensures reliable operation under varying power conditions. It supports a wide range of supply voltages and has power-saving modes for energy-efficient operation.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, making it suitable for demanding environments.

Applications

The LM3S6965-EQC50-A2 is designed for a broad spectrum of applications, including:

  • Industrial control systems
  • Home and building automation
  • Automotive systems
  • Portable electronics
  • Network appliances

With its blend of performance, memory, and peripherals, the LM3S6965-EQC50-A2 from Texas Instruments is a versatile microcontroller choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess