EN
  • EN
  • DE

P87LPC762BD,512

Part No P87LPC762BD,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SO
Win Source Part Number 112855-P87LPC762BD,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC762BD,512 CAD Model

Description

Introducing the P87LPC762BD,512 Microcontroller from NXP Semiconductors

The P87LPC762BD,512 is a robust, low-power microcontroller unit (MCU) designed by NXP Semiconductors, tailored for a broad range of industrial and consumer applications. This versatile microcontroller is based on a high-performance 80C51 processor core and comes packed with features that enable efficient and reliable operation in various embedded systems.

Key Features

  • Core: The P87LPC762BD,512 operates with an 80C51 microcontroller core, which is known for its ease of use and wide adoption in the industry, ensuring compatibility and a smooth development process.
  • Memory: It is equipped with 2 KB of on-chip OTP (One-Time Programmable) memory, providing ample space for application code storage while maintaining data integrity and security.
  • Clock Speed: This MCU can run at up to 20 MHz, delivering the computational power necessary for time-sensitive tasks and responsive system behaviors.
  • I/O Ports: Multiple general-purpose I/O ports are available, allowing for flexible interfacing with external peripherals, sensors, and other devices.
  • Power Efficiency: The P87LPC762BD,512 is designed with power efficiency in mind, featuring several power-saving modes that significantly reduce energy consumption during idle periods.

Connectivity and Peripherals

With its on-chip peripherals, the P87LPC762BD,512 facilitates a wide array of functionalities without the need for additional components. These peripherals include a versatile serial communication interface, which supports various serial protocols, enabling the MCU to communicate with other devices in a system or network.

Applications

Thanks to its low power consumption and rich feature set, the P87LPC762BD,512 is ideal for applications such as:

  • Automated meter reading
  • Home automation systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Design and Development Support

NXP provides comprehensive support for the P87LPC762BD,512, including detailed datasheets, application notes, and software libraries. Developers can also access a variety of development tools and evaluation kits, which streamline the process of prototyping and testing applications that utilize this microcontroller.

In summary, the P87LPC762BD,512 from NXP Semiconductors is a highly capable, power-efficient MCU that offers a seamless integration into a multitude of electronic projects, ensuring a cost-effective and reliable solution for designers and engineers alike.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess