EN
  • EN
  • DE
  • IT

SPC5643LAMLQ8

Part No SPC5643LAMLQ8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32BIT 1M FLASH 128K RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC56xx Qorivva
Package Tray
Product Status Active
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.63V
Data Converters A/D 32x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 300 pcs
REACH Status REACH Unaffected
Win Source Part Number 1226825-SPC5643LAMLQ8
Ultra Librarian 3D Model Ultra Librarian SPC5643LAMLQ8 CAD Model

Description

NXP SPC5643LAMLQ8 Microcontroller

The NXP SPC5643LAMLQ8 is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful MCU is part of the MPC56xx family and is built on Power Architecture® technology, which is renowned for its exceptional speed and multitasking capabilities.

At the heart of the SPC5643LAMLQ8 is a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz. This robust processor core is complemented by a wealth of integrated features that make it an ideal choice for complex control systems, including engine management, transmission control, and advanced driver assistance systems (ADAS).

With its 1MB of embedded flash memory and 64KB of RAM, the SPC5643LAMLQ8 provides ample storage for application code and data processing. The MCU also features a Memory Protection Unit (MPU) that enhances system safety by preventing unauthorized memory access, thus ensuring the integrity and security of software applications.

Connectivity is a strong suit of the SPC5643LAMLQ8, offering multiple communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration within a vehicle's network. Additionally, it provides several general-purpose I/O ports, analog-to-digital converters (ADCs), and timers, which are vital for sensor interfacing and real-time control tasks.

The NXP SPC5643LAMLQ8 is designed with a focus on energy efficiency, featuring a low-power mode that significantly reduces power consumption when the full processing power of the MCU is not required. This feature is especially beneficial in battery-powered applications or where thermal management is a concern.

To ensure robust performance in harsh environments, the SPC5643LAMLQ8 operates over an extended temperature range and is housed in a durable LQFP-144 package that provides reliable physical and thermal characteristics. With its advanced features and proven Power Architecture foundation, the NXP SPC5643LAMLQ8 microcontroller is an excellent choice for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess