EN
  • EN
  • DE

P87C51RD+IAA

Part No P87C51RD+IAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343497-P87C51RD+IAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RD+IAA CAD Model

Description

NXP P87C51RD+IAA Microcontroller

The NXP P87C51RD+IAA is a powerful microcontroller that belongs to the 80C51 microcontroller family with a rich feature set and enhanced performance. It is designed to offer a high level of integration and efficiency for a wide range of embedded applications. This microcontroller is particularly suitable for applications that require a high-speed interface and low power consumption.

Key Features

  • High-Performance Core: The P87C51RD+IAA operates with a fully static operation up to 40 MHz with a 6-clock or 12-clock selectable cycle which provides users with the flexibility to balance performance and power consumption.
  • Memory Capacity: It comes equipped with 64 KB of on-chip Flash program memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for a straightforward update process for firmware and applications.
  • RAM: The device features 1024 × 8 volatile memory (RAM) for efficient data handling and storage.
  • Interrupt System: With a versatile and robust interrupt system, this microcontroller supports up to 18 sources with two priority levels, ensuring responsive and reliable operation for time-critical tasks.
  • Serial Communication: For serial communication, the P87C51RD+IAA includes a full-duplex enhanced UART with a fractional baud rate generator, a serial peripheral interface (SPI), and an I²C-bus interface for multi-master communication.
  • Input/Output Ports: Four 8-bit I/O ports plus one 4-bit port provide ample connectivity options for interfacing with external devices and peripherals.
  • Power Management: The microcontroller offers a range of power-saving modes, including Idle and Power-down modes, to optimize power consumption according to the application's needs.
  • Analog Features: It includes a programmable counter array, a watchdog timer, and a versatile analog comparator with a flexible interrupt structure.

Applications

The NXP P87C51RD+IAA is ideal for a variety of applications such as industrial control systems, home appliances, automotive electronics, and communication devices. Its robust architecture and comprehensive feature set make it a go-to choice for designers looking for a reliable and efficient microcontroller solution.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the P87C51RD+IAA microcontroller is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess