EN
  • EN
  • DE

P83C51RC+4B/CV9210

Part No P83C51RC+4B/CV9210
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343413-P83C51RC+4B/CV9210
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C51RC+4B/CV9210 CAD Model

Description

The NXP P83C51RC+4B/CV9210 is a powerful and versatile microcontroller that belongs to the P83C51 family, known for its robust architecture and high-performance capabilities. This microcontroller integrates a range of features that make it an ideal choice for a wide array of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features:

  • Advanced 80C51 Core: At the heart of the P83C51RC+4B/CV9210 lies an enhanced 80C51 microcontroller core that operates at up to 40 MHz, providing a significant performance boost over standard 80C51 devices.
  • Memory Capacity: This microcontroller comes equipped with 4KB of RAM and 64KB of on-chip ROM, offering ample space for complex programs and data storage.
  • Multiple Communication Interfaces: It includes a variety of communication interfaces such as a full-duplex UART, I²C-bus, and multiple general-purpose I/O pins, ensuring seamless integration with other components and peripherals.
  • Robust Security Features: The device features a range of security mechanisms, including a programmable Watchdog Timer, which helps in maintaining system integrity and preventing malfunctions.
  • Power Management: With its power-saving modes such as Idle and Power-down, the P83C51RC+4B/CV9210 ensures efficient energy usage, making it suitable for battery-operated applications.

Applications:

The P83C51RC+4B/CV9210 microcontroller is designed to meet the needs of complex and demanding applications. Its robust feature set makes it a preferred choice for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Embedded systems
  • Telecommunications

Technical Specifications:

Parameter Value
CPU Core 80C51
Operating Frequency Up to 40 MHz
ROM 64KB
RAM 4KB
Communication Interfaces UART, I²C, GPIO
Power Modes Idle, Power-down

Overall, the NXP P83C51RC+4B/CV9210 microcontroller offers a balance of performance, power efficiency, and integration, making it a powerful core for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess