EN
  • EN
  • DE

74FCT16374ATPVCTG4

Part No 74FCT16374ATPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-Bit Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131406-74FCT16374ATPVCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16374ATPVCTG4 CAD Model

Description

Product Overview: 74FCT16374ATPVCTG4

The 74FCT16374ATPVCTG4 is a high-performance, CMOS 16-bit register manufactured by Texas Instruments, designed to meet the rigorous demands of high-speed data communication and computing applications. This integrated circuit provides users with a reliable and efficient solution for edge-triggered D-type flip-flops with a 16-bit bus interface. It is part of the FCT series, known for its fast propagation delays and minimal setup and hold times, making it ideal for synchronous data flow control in complex digital systems.

Key Features

  • High-Speed Operation: With quick propagation delay times, the 74FCT16374ATPVCTG4 ensures rapid data transfer, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: The device operates with a low power dissipation, which is essential for power-sensitive designs, helping to maintain energy efficiency across the system.
  • Edge-Triggered D-Type Flip-Flops: Edge-triggered design ensures that data is captured at precise moments, enhancing the accuracy and reliability of data transfer within digital circuits.
  • 16-Bit Bus Interface: The wide bus interface allows for the transfer of 16 bits of data simultaneously, providing a high throughput rate that is beneficial for data-intensive operations.
  • Output Enable (OE) and Clear (CLR) Inputs: These control inputs provide additional functionality for data management, allowing for greater flexibility in system design.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that may experience varying environmental conditions.

Applications

The 74FCT16374ATPVCTG4 is versatile and can be used in a variety of applications, including:

  • High-speed data processing systems
  • Communication infrastructure
  • Networking equipment
  • Server and computer peripherals
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74FCT16374ATPVCTG4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring long-term stability and consistent operation in your electronic designs.

Whether you are designing a new system or upgrading an existing one, the 74FCT16374ATPVCTG4 from Texas Instruments is a solid choice for integrating high-speed, reliable data transfer capabilities into your digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9782 $53.8010
125+ $0.8027 $100.3375
195+ $0.7776 $151.6320
270+ $0.7525 $203.1750
345+ $0.7274 $250.9530
460+ $0.6522 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess