EN
  • EN
  • DE

CAT28C16AWI-20-T

Part No CAT28C16AWI-20-T
Manufacturer ON Semiconductor
Catalog EEPROM
Description 16 kb CMOS Parallel EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 16 kb
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 35 mA
Number of Pins 24
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051138-CAT28C16AWI-20-T
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C16AWI-20-T CAD Model

Description

ON Semiconductor CAT28C16AWI-20-T EEPROM

The CAT28C16AWI-20-T from ON Semiconductor is a high-performance, 16-kilobit parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed to provide reliable non-volatile data storage. This device allows data to be written and erased electrically, making it ideal for a wide range of applications that require frequent or on-the-fly updates of stored information.

With an organized memory of 2,048 words by 8 bits, the CAT28C16AWI-20-T offers a significant amount of storage for system configuration data, calibration data, or any other type of data that must be preserved across power cycles. The access time of 200 ns ensures quick data retrieval, facilitating high-speed operations in critical applications.

The device operates over an industrial temperature range, making it suitable for harsh environments. The CAT28C16AWI-20-T is also characterized by its low power consumption, which is crucial for portable and battery-operated devices where energy efficiency is paramount.

Key features of the CAT28C16AWI-20-T include:

  • 16K (2K x 8) memory organization
  • 200 ns access time
  • Low power CMOS technology
  • Automatic write cycle timing with auto-clear
  • Software write protection
  • Hardware data protection feature
  • Industrial temperature range

For ease of integration, the CAT28C16AWI-20-T comes in a 24-pin SOIC wide package, which is compatible with standard surface-mount assembly processes. The device also features a JEDEC standard pinout, which simplifies the design process and ensures compatibility with other standard EEPROM devices.

The built-in software write protection and hardware data protection provide additional security for critical data, preventing accidental overwrites or erasure. Whether it's used in computer systems, industrial controls, or consumer electronics, the CAT28C16AWI-20-T from ON Semiconductor is a reliable choice for maintaining data integrity and ensuring the smooth operation of electronic systems.

For designers and engineers looking for a robust and versatile memory solution, the CAT28C16AWI-20-T EEPROM offers the perfect blend of capacity, speed, and reliability to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess