EN
  • EN
  • DE

P82B96DPZ

Part No P82B96DPZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 8TSSOP  /  Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Delay Time 270ns
Capacitance - Input 7 pF
Voltage - Supply 2V ~ 15V
Current - Supply 1.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Other Names 935276269431,568-P82B96DPZTR
Standard Package 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1260959-P82B96DPZ
Ultra Librarian 3D Model Ultra Librarian P82B96DPZ CAD Model

Description

Product Overview: NXP P82B96DPZ I2C-bus extender

The NXP P82B96DPZ is a versatile I2C-bus extender designed to provide a robust solution for extending the reach of the I2C-bus communication interface. This device allows for the I2C-bus to be extended over long cables with enhanced signal integrity, making it an ideal choice for applications that require communication over greater distances or in noisy environments.

Key Features

  • Extended I2C Range: The P82B96DPZ enables I2C communication over longer distances by buffering both the data (SDA) and the clock (SCL) lines, thus allowing the I2C-bus to drive longer cables.
  • Bidirectional Signal Transmission: This device supports bidirectional data transfer, ensuring compatibility with the I2C protocol without the need for direction control.
  • Increased Bus Capacitance: With the P82B96DPZ, the system can handle bus capacitance of up to 4000 pF, significantly higher than the standard 400 pF limit, thereby allowing more devices or longer cable lengths.
  • Noise Immunity: The enhanced signal integrity provided by the P82B96DPZ makes it resilient to electrical noise, which is particularly beneficial in industrial environments.
  • Compatibility: It is fully compatible with the I2C-bus standard and can be used with standard I2C-bus devices and multiple P82B96 devices in a system.

Applications

The P82B96DPZ is suitable for a wide range of applications that require robust I2C communication over distance or through noisy environments. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Automotive networks
  • Remote sensors and actuators
  • Advanced consumer electronics

Package and Quality

This device is available in a small-outline 8-pin (SO8) package, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality means that the P82B96DPZ is manufactured to the highest standards, ensuring reliable performance in a range of conditions.

For engineers and designers looking to extend their I2C-bus without compromising on signal quality or integrity, the NXP P82B96DPZ offers a proven, effective solution.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess