EN
  • EN
  • DE

P80C32SBAA,512

Part No P80C32SBAA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / MCU 8-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791252-P80C32SBAA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P80C32
Introduction Date January 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C32SBAA,512 CAD Model

Description

NXP P80C32SBAA,512 Microcontroller Overview

The NXP P80C32SBAA,512 is a powerful and versatile 8-bit microcontroller that is a part of the 80C51 microcontroller family. This particular model is designed to deliver high performance and reliability for a wide range of embedded applications. The P80C32SBAA,512 is well-suited for industrial control systems, home appliances, automotive applications, and various other electronic products requiring a robust control unit.

Key Features

  • High-Speed Architecture: The P80C32SBAA,512 operates at a frequency of up to 16 MHz, providing swift execution of instructions and efficient handling of tasks.
  • ROM/EPROM Memory Size: This microcontroller comes with a ROM/EPROM size of 0 KB, allowing the use of external memory for program storage.
  • RAM Size: It is equipped with 256 x 8 bits of internal RAM, which is more than sufficient for intermediate data storage during operation.
  • I/O Pins: The device features 32 programmable I/O lines that offer flexibility in interfacing with other peripherals and devices.
  • Three 16-bit Timer/Counters: These timers are versatile and can be used in a variety of timing, counting, and event-capturing scenarios.
  • Serial Communication: The microcontroller includes a full-duplex UART for serial communication, which can be used for data exchange with other microcontrollers or computers.
  • Interrupt System: With a robust interrupt system, the P80C32SBAA,512 can handle multiple external and internal interrupts, ensuring responsive and real-time operations.
  • Power-Saving Modes: It supports multiple power-saving modes, including Idle and Power-down modes, to enhance power efficiency in various applications.

Package and Quality

The P80C32SBAA,512 is available in a 40-DIP (Dual In-line Package) which is suitable for through-hole mounting. This packaging makes it easy to integrate into a wide range of electronic circuits. NXP ensures that their microcontrollers meet high-quality standards, providing reliability and performance for critical applications.

Applications

Due to its robust feature set and flexible I/O options, the P80C32SBAA,512 is a great choice for applications such as:

  • Automation and process control
  • Consumer electronics
  • Automotive systems
  • Communication systems
  • Home appliances

With its proven architecture and support for a wide range of operating voltages, the NXP P80C32SBAA,512 microcontroller is a reliable and cost-effective solution for both simple and complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.5600 $50.5600
3+ $47.3600 $142.0800
4+ $45.7600 $183.0400
5+ $42.5600 $212.8000
7+ $40.9600 $286.7200
8+ $39.3600 $314.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess