EN
  • EN
  • DE

SPC5746CSK1AVMJ2

Part No SPC5746CSK1AVMJ2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLSH 256MAPPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5746
Other Names 935355052557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263940-SPC5746CSK1AVMJ2
Ultra Librarian 3D Model Ultra Librarian SPC5746CSK1AVMJ2 CAD Model

Description

The SPC5746CSK1AVMJ2 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive processing solutions. This product is part of the MPC57xx family of 32-bit Power Architecture-based microcontrollers that are tailored for automotive and industrial applications requiring high levels of performance and reliability.

Key Features

  • Core: The SPC5746CSK1AVMJ2 features a dual-core Power Architecture with cores running at up to 160 MHz, offering robust processing capabilities for complex applications.
  • Memory: It comes equipped with 1 MB of flash memory and 96 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Timers and Communication Interfaces: This MCU includes a rich set of timers, multiple communication interfaces such as CAN, LIN, and Ethernet for versatile connectivity options.
  • Enhanced Safety: Designed with functional safety in mind, it meets the ISO 26262 standard, making it suitable for safety-critical applications in automotive environments.
  • Advanced Analog Features: The device provides advanced analog features, including multiple ADCs (Analog-to-Digital Converters) for accurate sensor data acquisition.

Applications

The SPC5746CSK1AVMJ2 is ideal for a wide range of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Units
  • Brake and Stability Control Systems
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

Encased in a 176-pin LQFP package, the SPC5746CSK1AVMJ2 is designed for efficient thermal management and compact PCB design. NXP's commitment to quality ensures that this MCU is manufactured to the highest standards, providing reliable performance in demanding conditions.

Support and Resources

NXP offers comprehensive support for the SPC5746CSK1AVMJ2, including development tools, software libraries, and extensive documentation to accelerate the design and implementation process for system developers.

With its robust feature set and adherence to rigorous safety standards, the SPC5746CSK1AVMJ2 from NXP is a powerful and reliable choice for designers looking to push the boundaries of automotive and industrial system capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess