EN
  • EN
  • DE

LTC4451AV#TRMPBF

Part No LTC4451AV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 40V/8A MONOLITHIC (NFET) IDEAL D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000243-LTC4451AV#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tape & Reel (TR)es
Type N+1 ORing Controller
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-PowerVFQFN
Supplier Device Package 16-LQFN (2x3)
Base Product Number LTC4451
Ultra Librarian 3D Model Ultra Librarian LTC4451AV#TRMPBF CAD Model

Description

Analog Devices LTC4451AV#TRMPBF

The LTC4451AV#TRMPBF is a high-performance, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This component is designed to operate over a wide voltage range and is capable of driving large gate capacitances with very fast switching times, making it an ideal choice for a variety of power management and conversion applications.

Key Features

  • Voltage Range: The driver can handle a supply voltage range from 4.5V to 15V, providing flexibility for different types of circuit designs and ensuring compatibility with a wide array of N-channel MOSFETs.
  • High-Speed Operation: With its fast switching capability, the LTC4451AV#TRMPBF can switch at high frequencies, which is essential for efficient power conversion and regulation in modern electronic devices.
  • Powerful Drive Capability: It can deliver up to 1.5A of peak output current, ensuring that even large MOSFET gates can be charged and discharged quickly, reducing switching losses and improving overall efficiency.
  • Adaptive Shoot-Through Protection: This built-in protection feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby eliminating the risk of potentially damaging shoot-through currents.
  • Thermal Protection: The device includes over-temperature protection that shuts down the driver if the die temperature exceeds safe operating limits, safeguarding the IC and the system it controls from thermal damage.

Applications

The LTC4451AV#TRMPBF is suitable for a wide range of applications, including:

  • Synchronous rectification in DC/DC converters
  • High-frequency power supplies
  • Motor control circuits
  • Class D audio amplifiers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4451AV#TRMPBF is no exception. It is available in a compact, surface-mount package that is RoHS compliant and lead-free, ensuring that it meets the latest environmental standards for electronic components. The device is also designed to meet the rigorous requirements of industrial and automotive applications, ensuring reliability and performance under demanding conditions.

With its robust feature set and flexible operating parameters, the LTC4451AV#TRMPBF is an excellent choice for designers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4022 $52.0110
12+ $8.5352 $102.4224
19+ $8.2684 $157.0996
25+ $8.0017 $200.0425
33+ $7.7350 $255.2550
44+ $6.9348 $305.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess