EN
  • EN
  • DE

P60D144PA4/9A2410J

Part No P60D144PA4/9A2410J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D144PA4/9A2410J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346457-P60D144PA4/9A2410J
Ultra Librarian 3D Model Ultra Librarian P60D144PA4/9A2410J CAD Model

Description

Introducing the P60D144PA4/9A2410J from NXP Semiconductors

Discover the P60D144PA4/9A2410J, a state-of-the-art product from NXP Semiconductors, designed to cater to the advanced needs of modern electronic applications. This high-performance, secure microcontroller is part of NXP's renowned product line, offering an unparalleled combination of security, efficiency, and reliability.

Key Features

  • Advanced Security: The P60D144PA4/9A2410J is engineered with robust security features to protect against a wide array of attacks. Its secure boot process and hardware cryptographic accelerators ensure data integrity and secure communications.
  • Powerful Performance: At the heart of this microcontroller lies a high-speed processing core, capable of handling complex computations and multitasking with ease, ensuring your applications run smoothly and efficiently.
  • High Integration: This device boasts a rich set of integrated peripherals, including multiple communication interfaces, analog modules, and digital I/Os, providing versatility and reducing the need for external components.
  • Energy Efficiency: Designed with power conservation in mind, the P60D144PA4/9A2410J features low-power modes and energy-saving techniques, making it ideal for battery-powered and energy-sensitive applications.

Applications

The P60D144PA4/9A2410J is well-suited for a diverse range of applications, particularly those requiring stringent security measures and robust performance. Its capabilities make it an excellent choice for:

  • Secure mobile transactions
  • Identity verification systems
  • Internet of Things (IoT) devices
  • Automotive control units
  • Industrial automation systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the P60D144PA4/9A2410J is no exception. Manufactured using cutting-edge technology, this product is designed to meet the highest standards, ensuring long-term performance and stability in the most demanding environments.

Whether you're developing secure payment systems, designing intelligent automotive solutions, or creating sophisticated IoT devices, the P60D144PA4/9A2410J from NXP Semiconductors offers the features and capabilities you need to succeed. With its robust security, powerful performance, and high level of integration, this microcontroller stands as a top-tier choice for your advanced electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess