EN
  • EN
  • DE

BCM43340XKUBGT

Part No BCM43340XKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE/WIFI 141WLBGA / WLAN+BT+FMCombo Module IEEE 802.11a/b/g/n Bluetooth v4.0 + EDR Class I/Class II 141-Pin WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz, 5GHz
Data Rate (Maximum) 150Mbps
Power - Output 11dBm
Sensitivity -94.5dBm
Memory Size 640kB ROM, 512kB SRAM
Serial Interfaces I2S, SPI, UART
GPIO 8
Operating Supply Voltage 1.2 V ~ 3.3 V
Current - Receiving 44.4mA ~ 57.7mA
Current - Transmitting 254mA ~ 325mA
Operating Temperature Range -30°C ~ 85°C
Package 141-UFBGA, WLBGA
Win Source Part Number 769741-BCM43340XKUBGT
Popularity Medium
Supply and Demand Status Limited
Family Name BCM43340
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM43340XKUBGT CAD Model

Description

The Cypress Semiconductor Corp BCM43340XKUBGT is a TxRx + MCU type integrated circuit (IC) from Cypress Semiconductor Corp.

  • Frequency: 2.4GHz and 5GHz
  • Protocol: 802.11a/b/g/n and Bluetooth v4.0
  • Memory Size: 640kB ROM and 512kB SRAM
  • Power Output: 11dBm
  • Sensitivity: -94.5dBm
  • Receiving Current: 44.4mA to 57.7mA
  • Transmitting Current: 254mA to 325mA
  • GPIO: 8
  • Operating Supply Voltage: 1.2V to 3.3V
  • Package: 141-UFBGA, WLBGA
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6773 $58.9006
53+ $2.1968 $116.4304
82+ $2.1275 $174.4550
113+ $2.0594 $232.7122
146+ $1.9912 $290.7152
195+ $1.7845 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess