EN
  • EN
  • DE

TEA1762T/N2/DG,118

Part No TEA1762T/N2/DG,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SMPS SW 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.6 V to 38 V
Operating Supply Current 1mA
Temperature Range - Operating -20°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 103756-TEA1762T/N2/DG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1762T/N2/DG,118 CAD Model

Description

The TEA1762T/N2/DG,118 is a state-of-the-art integrated circuit (IC) designed by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This particular IC is a part of the GreenChip™ III family and is specifically tailored for Switched Mode Power Supply (SMPS) applications. It is an ideal choice for compact and energy-efficient power solutions.

Key Features

  • High Efficiency: The TEA1762T/N2/DG,118 is designed to provide high efficiency at all power levels, ensuring energy savings and reducing heat generation, which is critical for maintaining the longevity of electronic components.
  • Low Standby Power: It is optimized for low standby power consumption, making it suitable for applications where power efficiency is vital, such as in standby power systems.
  • Integrated Protections: The IC includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing system reliability and safety.
  • GreenChip™ Technology: As part of NXP's GreenChip™ family, this IC is designed with eco-friendly technology, focusing on reducing energy usage and minimizing the environmental footprint.

Applications

The TEA1762T/N2/DG,118 is versatile and can be used in a wide range of applications. It is particularly well-suited for power supplies in consumer electronics, such as TVs, gaming consoles, and audio equipment. Additionally, it can be implemented in power adapters for notebooks and other portable devices where efficient power conversion is essential.

Technical Specifications

  • Package: SO8
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +110°C
  • Input Voltage: Designed to operate over a wide range of input voltages, accommodating various power systems globally.
  • Switching Frequency: It employs a high switching frequency which allows for smaller external components, resulting in a more compact overall power supply design.

The TEA1762T/N2/DG,118 by NXP is a robust and reliable solution for designers looking to create efficient and compact power systems. Its integration of advanced protection features and commitment to energy efficiency make it a smart choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5391 $51.2145
230+ $0.4423 $101.7290
355+ $0.4285 $152.1175
485+ $0.4147 $201.1295
625+ $0.4009 $250.5625
835+ $0.3594 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess