EN
  • EN
  • DE

P60D080MX36/9C404J

Part No P60D080MX36/9C404J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C404J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346410-P60D080MX36/9C404J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C404J CAD Model

Description

The NXP P60D080MX36/9C404J represents a cutting-edge semiconductor device, engineered to meet the rigorous demands of modern electronic systems. This high-performance product is part of NXP's renowned portfolio of microcontrollers and integrated circuits, which are known for their reliability, efficiency, and advanced features.

At the heart of the P60D080MX36/9C404J lies a powerful processing core that is capable of handling complex computations and control tasks with ease. This makes it an ideal choice for a wide range of applications, including automotive systems, industrial control units, and smart IoT devices. Its robust design ensures that it can operate reliably in harsh environments, where temperature fluctuations and electrical noise are common.

Key Features:

  • High Performance: The device boasts a high-speed processing capability, allowing for swift data handling and real-time operations.
  • Energy Efficiency: Designed with power conservation in mind, the P60D080MX36/9C404J is optimized for low power consumption, making it suitable for battery-operated devices.
  • Connectivity: It includes a variety of connectivity options to ensure seamless integration with other components and peripherals, enhancing system capabilities.
  • Durability: Built to withstand rigorous conditions, this product maintains its performance over a wide range of temperatures and is resistant to electromagnetic interference.

Applications:

The versatility of the P60D080MX36/9C404J allows it to be used in multiple sectors. In the automotive industry, it can be utilized for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial applications, it can serve in automation control, process monitoring, and safety systems. Additionally, its capabilities make it well-suited for the development of smart home devices, wearable technology, and other consumer electronics that demand reliability and efficiency.

NXP's commitment to innovation is reflected in the P60D080MX36/9C404J, ensuring that customers receive a product that not only meets but exceeds their expectations in terms of performance, quality, and functionality. With its advanced features and robust design, this product stands as a testament to NXP's leadership in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess