Product Overview: LT6700HVHS6-3#TRMPBF
The LT6700HVHS6-3#TRMPBF is a high-performance, low-power comparator from Linear Technology, designed with precision and reliability in mind. This component is particularly suitable for battery-powered devices and portable applications due to its ultra-low power consumption and compact footprint.
Key Features
- Voltage Range: The LT6700HVHS6-3#TRMPBF operates with a wide supply voltage range from 2.5V to 5.5V, making it versatile for various applications.
- Low Power: With a quiescent current of just 6.5µA, this comparator is an excellent choice for power-sensitive designs.
- Dual Comparators: This device includes two independent voltage comparators, providing flexibility in multi-threshold detection or window-comparator functions.
- Internal Reference: It contains a precise 400mV reference, which eliminates the need for external voltage references in many cases.
- High Output Drive: It is capable of driving loads with a high output current, ensuring clear and robust signal transmission.
- Temperature Range: The operational temperature range of -40°C to 125°C allows for use in harsh environmental conditions.
Applications
The LT6700HVHS6-3#TRMPBF is ideal for a range of applications including:
- Battery-powered systems
- Portable and handheld devices
- Threshold detection and monitoring
- Automotive electronics
- Industrial control systems
Package and Quality
The device is available in a small 6-lead SOT-23 package, which is suitable for space-constrained applications. The part number ending with "TRMPBF" indicates that the product is provided in tape and reel packaging for automated manufacturing processes, and the "PBF" suffix denotes a lead-free ("Pb-free") composition, which complies with RoHS standards for environmental safety.