EN
  • EN
  • DE

P60D016PX37/9B131J

Part No P60D016PX37/9B131J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D016PX37/9B131J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346456-P60D016PX37/9B131J
Ultra Librarian 3D Model Ultra Librarian P60D016PX37/9B131J CAD Model

Description

The P60D016PX37/9B131J is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and reliable solutions in the electronics industry. This product is designed to cater to the demanding needs of modern electronic applications, offering both performance and durability.

Key Features

  • High Performance: The P60D016PX37/9B131J is built to deliver high-speed operations, ensuring efficient processing and response times for critical applications.
  • Energy Efficient: With energy efficiency in mind, this NXP semiconductor product is optimized to reduce power consumption, making it ideal for battery-powered devices and eco-friendly solutions.
  • Robust Design: The product is engineered with a robust design to withstand challenging environmental conditions, ensuring reliability and longevity in a wide range of applications.
  • Advanced Technology: Incorporating the latest technological advancements, the P60D016PX37/9B131J provides enhanced functionality that meets the evolving needs of the tech industry.

Applications

The versatile nature of the P60D016PX37/9B131J allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Product Specifications

The P60D016PX37/9B131J boasts a range of specifications that make it a top choice for designers and engineers:

  • Manufacturer: NXP Semiconductors
  • Product Category: Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package/Case: Specialized

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The P60D016PX37/9B131J is backed by rigorous testing and quality control processes to ensure it meets the highest industry standards. Additionally, NXP provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible for customers.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess