EN
  • EN
  • DE

P5CC081XS/S1AR24BJ

Part No P5CC081XS/S1AR24BJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/S1AR24BJ / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346307-P5CC081XS/S1AR24BJ
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/S1AR24BJ CAD Model

Description

NXP P5CC081XS/S1AR24BJ Secure Smart Card Controller

The NXP P5CC081XS/S1AR24BJ is a state-of-the-art secure smart card controller that is designed to provide top-notch security and performance for a variety of applications. This powerful microcontroller is built on an advanced process technology that ensures a high level of security for sensitive data and transactions. It is an ideal choice for applications such as banking, e-government, secure access, and mobile transactions.

At the heart of the P5CC081XS/S1AR24BJ is a secure, high-performance 8-bit microcontroller that is based on a secure Harvard architecture. This design separates data and instruction buses, which helps to prevent malicious attacks and unauthorized access to sensitive information. The microcontroller also features a dedicated cryptographic co-processor that supports a wide range of algorithms, including DES, 3DES, AES, and RSA, to ensure the integrity and confidentiality of data.

The device comes with a generous 80KB of EEPROM, providing ample storage for applications and data. This non-volatile memory is highly reliable and designed for a high number of write/erase cycles, making it suitable for applications that require frequent data updates. Additionally, the P5CC081XS/S1AR24BJ includes 256 bytes of RAM, which allows for efficient processing of complex algorithms and buffering of data during operations.

One of the key features of the P5CC081XS/S1AR24BJ is its compliance with a wide range of international standards, including ISO/IEC 7816 for contact-based smart cards, ensuring interoperability with existing infrastructure. This makes the device highly versatile and easily integrated into various systems without the need for significant modifications.

For developers, NXP provides a comprehensive suite of tools and support to facilitate the design and deployment of applications utilizing the P5CC081XS/S1AR24BJ. This includes development kits, software libraries, and documentation, all designed to help reduce time-to-market and ensure a successful product launch.

In summary, the NXP P5CC081XS/S1AR24BJ is an exceptional choice for any secure smart card application, providing robust security features, high performance, and a flexible architecture that meets the demands of today's digital security landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess