EN
  • EN
  • DE

P5CC012XQ/S1A2032J

Part No P5CC012XQ/S1A2032J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/S1A2032J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346433-P5CC012XQ/S1A2032J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/S1A2032J CAD Model

Description

NXP Product P5CC012XQ/S1A2032J Overview

The NXP P5CC012XQ/S1A2032J is a state-of-the-art integrated circuit designed for the emerging needs of secure transactions and identification systems. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security features and exceptional performance in smart card applications. The P5CC012XQ/S1A2032J is particularly suited for applications such as banking, e-government, and mobile security, where the integrity and protection of personal data are of paramount importance.

Key Features

  • Enhanced Security: The chip incorporates cutting-edge security technologies to safeguard against advanced forms of attack. It features a secure microcontroller with dedicated co-processors for fast cryptographic processing, ensuring robust protection for sensitive data.
  • High Performance: With its powerful processing capabilities, the P5CC012XQ/S1A2032J delivers high-speed computation, which is essential for quick transaction times and responsive applications.
  • Large Memory Capacity: It comes equipped with ample memory, including 2032K bytes of EEPROM, making it ideal for complex applications that require significant data storage.
  • Flexibility: The product's architecture supports multiple interfaces and is designed to be compatible with various standards, ensuring seamless integration into existing systems and infrastructures.
  • Energy Efficiency: Despite its powerful performance, the P5CC012XQ/S1A2032J is engineered to be energy-efficient, thereby extending the battery life of portable devices in which it is used.

Applications

The NXP P5CC012XQ/S1A2032J is versatile and can be deployed in a range of applications, such as:

  • Banking cards and credit card transactions
  • Secure access control systems
  • Government-issued identification documents
  • Public transportation ticketing systems
  • Mobile security solutions

In conclusion, the NXP P5CC012XQ/S1A2032J is an exceptional product that combines high security, performance, and flexibility, making it an ideal choice for organizations looking to implement sophisticated secure elements in their digital security infrastructure.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess