EN
  • EN
  • DE

P5CC012UA/S1A2120V

Part No P5CC012UA/S1A2120V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A2120V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346510-P5CC012UA/S1A2120V
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A2120V CAD Model

Description

The P5CC012UA/S1A2120V is a cutting-edge security controller from NXP Semiconductors, designed to deliver robust security features for a wide range of applications. This product is part of NXP's secure microcontroller portfolio and is well-suited for use in smart cards and other secure elements where data protection and integrity are paramount.

Key Features

  • Advanced Security: The chip integrates state-of-the-art security measures to protect against physical and logical attacks, ensuring the confidentiality and integrity of sensitive data.
  • High Performance: Equipped with a powerful processing core, the P5CC012UA/S1A2120V provides fast data processing capabilities, making it ideal for high-speed transactions and applications requiring quick data throughput.
  • Large Memory Capacity: With a substantial amount of on-chip memory, this controller is capable of storing multiple applications or large datasets, providing flexibility and convenience for complex use cases.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered applications such as mobile devices and payment cards.
  • Wide Temperature Range: The controller operates reliably over a broad temperature range, making it suitable for deployment in various environmental conditions.

Applications

The versatility of the P5CC012UA/S1A2120V makes it an excellent choice for a multitude of applications, including but not limited to:

  • Banking and Payment Cards
  • Identification Systems
  • Access Control Cards
  • Public Transport Ticketing
  • Mobile Security Solutions

Technical Specifications

Parameter Value
Product Type Security Controller
Memory Size Depends on the specific model
Operating Voltage 1.2 V
Operating Temperature -40°C to +85°C
Package Die

The P5CC012UA/S1A2120V from NXP is a robust and reliable security controller that offers the perfect blend of performance, security, and efficiency, making it a top choice for developers and manufacturers of secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess