EN
  • EN
  • DE

ADCMP581BCPZ-RL7

Part No ADCMP581BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR ECL UFAST 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Supply Voltage - Operating ±4.5 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ ±5V
Current - Input Bias (Max) 30μA @ ±5V
Current - Output (Typ) 44mA @ 5V
Current - Quiescent (Max) 8mA
CMRR, PSRR (Typ) 60dB CMRR, 75dB PSRR
Propagation Delay (Max) 0.18ns
Hysteresis 1mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1014143-ADCMP581BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP581BCPZ-RL7 CAD Model

Description

ADCMP581BCPZ-RL7 - High-Speed Comparator from Analog Devices Inc.

The ADCMP581BCPZ-RL7 is a cutting-edge, high-speed comparator designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This device is engineered to deliver rapid response times and precision signal comparison, making it an ideal choice for a wide range of applications, including data acquisition systems, clock and data recovery, and high-speed triggering circuits.

Key Features:

  • Ultra-Fast Propagation Delay: The ADCMP581BCPZ-RL7 boasts an impressive propagation delay of typically 180 ps, ensuring swift and accurate signal processing for high-speed applications.
  • Low Input Offset Voltage: With an input offset voltage of typically 2.5 mV, this comparator provides precise signal comparison, which is crucial for sensitive applications that require high accuracy.
  • PECL and CML Outputs: The device features both Positive Emitter-Coupled Logic (PECL) and Current Mode Logic (CML) outputs, offering versatility and compatibility with various logic standards.
  • Single Supply Operation: It operates from a single 3.3 V supply, simplifying power supply design and reducing power consumption.
  • Latched and Unlatched Operation: Users can choose between latched and unlatched operation modes, providing flexibility for different system requirements.

Package and Quality:

Encased in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADCMP581BCPZ-RL7 is designed for space-constrained applications. This package is RoHS compliant, adhering to environmental standards and regulations. Analog Devices Inc. is known for its commitment to high-quality products, and this comparator is no exception, offering reliable performance in demanding environments.

Applications:

The ADCMP581BCPZ-RL7 is suitable for various high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition
  • High-Speed Instrumentation
  • Line Receivers
  • Zero-Crossing Detectors

With its exceptional speed and accuracy, the ADCMP581BCPZ-RL7 from Analog Devices Inc. is a top-tier solution for designers seeking high-performance signal comparison capabilities in their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3400 $61.3600
10+ $12.5867 $125.8670
15+ $12.1935 $182.9025
20+ $11.8001 $236.0020
26+ $11.4068 $296.5768
34+ $10.2268 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess