EN
  • EN
  • DE

P2041NSN1MMB

Part No P2041NSN1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Microprocessors - MPU P2041 0-105C NonENC 1200MHz r1.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 1.2 GHz
Halogen Free Halogen Free
Interface I2C, SPI, UART, USB
Max Frequency 1.5 GHz
Memory Size 1 MB
Number of Pins 783
RAM Size 32 kB
RoHS Compliant
Weight 5.503805 g
Win Source Part Number 1027303-P2041NSN1MMB
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2041NSN1MMB CAD Model

Description

The P2041NSN1MMB is a high-performance, power-efficient, multi-core platform from NXP Semiconductors, designed to meet the evolving demands of networking, telecommunications, and industrial applications. This product is part of NXP's QorIQ P series, which is renowned for its integration of advanced processing capabilities with enhanced system functionality.

Key Features

  • Multi-Core Processing: Equipped with four e500mc cores, the P2041NSN1MMB operates at speeds up to 1.5 GHz, delivering exceptional computational power for multitasking and complex processing tasks.
  • Integrated Data Path Acceleration: This product features advanced data path acceleration architecture (DPAA) that optimizes packet handling to boost networking performance.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCIe Gen2, and USB 2.0, this platform ensures fast and flexible connectivity options for various applications.
  • Energy Efficiency: The P2041NSN1MMB is designed with power management features that minimize energy consumption without compromising performance, making it ideal for eco-friendly solutions.
  • Security: Enhanced with secure boot, encryption, and trust architecture, it provides robust security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the P2041NSN1MMB makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure including base station controllers and network interface cards
  • Industrial control systems requiring high reliability and real-time processing
  • Embedded computing applications demanding low power consumption and high data throughput

Support and Resources

NXP provides comprehensive support for the P2041NSN1MMB, including technical documentation, software and hardware tools, and a vibrant community forum for developers. Customers can access a wealth of resources to facilitate product development and ensure successful deployment of their solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5136 $104.5136
2+ $101.1422 $202.2844
3+ $97.7708 $293.3124
4+ $87.6566 $350.6264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess