EN
  • EN
  • DE

74AHC132D/ROHS

Part No 74AHC132D/ROHS
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164630-74AHC132D/ROHS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC132D/ROHS CAD Model

Description

Product Overview: 74AHC132D/ROHS from NXP

The 74AHC132D is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver exceptional performance in a wide range of applications. This integrated circuit is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic systems.

Key Features

  • Logic Type: The device features Quad 2-input NAND gates with Schmitt-trigger inputs, providing a versatile logic component for various digital circuits.
  • Supply Voltage Range: It operates on a broad supply voltage range from 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, thus providing enhanced noise immunity.
  • High-Speed Operation: With a typical propagation delay of only 8ns at a 5V supply voltage, the 74AHC132D ensures swift logic operations, essential for high-speed digital systems.
  • Low Power Consumption: The device is characterized by low power dissipation, making it an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Output Capability: It can drive 8mA at 5V, providing adequate current for many standard applications without the need for additional buffer stages.
  • Package: The IC is available in a 14-pin SOIC package, which is suitable for surface mount technology and occupies minimal space on a printed circuit board.

Applications

The 74AHC132D/ROHS is ideal for use in a variety of applications that require high-speed and reliable logic operations. These include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Circuit buffering and interfacing
  • Communication systems
  • Embedded systems
  • Control systems

With its robust design and compliance with RoHS standards, the 74AHC132D/ROHS from NXP is a preferred choice for designers looking to create environmentally responsible electronic products without compromising on performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1082 $50.3130
1,130+ $0.0888 $100.3440
1,745+ $0.0861 $150.2445
2,405+ $0.0833 $200.3365
3,110+ $0.0805 $250.3550
4,160+ $0.0722 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess