EN
  • EN
  • DE

P2040NSE7MMC

Part No P2040NSE7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929812-P2040NSE7MMC
Ultra Librarian 3D Model Ultra Librarian P2040NSE7MMC CAD Model

Description

The NXP P2040NSE7MMC is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of modern networking and telecommunications. This processor is part of the QorIQ P2 family, which is renowned for its exceptional integration, broad performance range, and versatile connectivity options. The P2040NSE7MMC is particularly suited for applications in the enterprise networking, telecom, military and industrial markets, where reliability and performance are critical.

Key Features:

  • Multi-Core Processing: Equipped with four e500mc cores, each running at up to 1.2 GHz, the P2040NSE7MMC delivers enhanced performance for multitasking and parallel processing tasks.
  • Integrated Security: The processor includes a suite of security features, such as secure boot, encryption, and tamper detection, ensuring data protection for sensitive applications.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCIe Gen2, and USB 2.0, this processor ensures fast and reliable data transfer.
  • Energy Efficient: Its advanced power management capabilities enable the P2040NSE7MMC to deliver robust performance while minimizing power consumption, making it ideal for eco-conscious deployments.
  • Virtualization Support: The processor supports virtualization technology, allowing for efficient use of hardware resources and improved system reliability and security.

Applications:

The versatility of the NXP P2040NSE7MMC makes it suitable for a variety of applications, including:

  • Networking Equipment (Routers, Switches, Gateways)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Military and Aerospace Applications
  • Medical Imaging Systems

Technical Specifications:

Attribute Details
CPU Cores 4x e500mc cores
Core Frequency Up to 1.2 GHz
Cache L1: 32KB I-Cache, 32KB D-Cache per core; L2: 256KB per core
Memory Support DDR3/DDR3L, up to 1600 MT/s
Security Secure boot, encryption, tamper detection
Connectivity Gigabit Ethernet, PCIe Gen2, USB 2.0
Virtualization Supported
Power Architecture Power-efficient architecture

Overall, the NXP P2040NSE7MMC processor is a robust and versatile choice for developers looking to build sophisticated systems that require reliable, secure, and efficient processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess