EN
  • EN
  • DE

CY3270

Part No CY3270
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CY8C24894 EVAL BRD / CY8C24894 series M8C MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series PSOC® 1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Utilized IC / Part CY8C24894
Mounting Type Fixed
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 428-2018
Standard Package 1
Win Source Part Number 986098-CY3270
Ultra Librarian 3D Model Ultra Librarian CY3270 CAD Model

Description

The Cypress Semiconductor Corp CY3270 development board is an evaluation board that is used for embedded MCU and DSP applications.

  • Utilized IC / Part: CY8C24894
  • Core Processor: MCU 8-Bit
  • Package: Box
  • Mounting Type: Fixed
  • For Use With / Related Products: PSOC® 1
  • Status: Obsolete
  • ECCN: EAR99
  • REACH Status: REACH unaffected

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess