The DS1100-25 is a high-performance, 5-tap silicon delay line that offers a nominal delay of 25ns per tap. Manufactured by Maxim Integrated, a renowned leader in the semiconductor industry, this delay line product is designed to provide precise timing adjustments in digital circuits. Its applications range from signal processing and timing adjustment to wave shaping and network synchronization.
Key Features
- Tap Delays: The DS1100-25 features five equally spaced taps, providing multiple delayed outputs from a single input pulse, which can be invaluable for fine-tuning the timing of digital signals.
- Accuracy: The device guarantees a low ±5% delay tolerance at 25°C, ensuring reliable performance across various conditions.
- Temperature Stability: The delay variation with temperature is limited to a maximum of ±2ns or ±10ppm/°C, whichever is greater, making it suitable for a wide range of operating environments.
- Voltage Flexibility: It operates over a wide supply voltage range from 4.75V to 5.25V, providing compatibility with standard 5V systems.
- Low Power Consumption: The DS1100-25 is designed to consume minimal power, making it an energy-efficient choice for modern electronic applications.
- Package Options: It is available in a compact 8-pin (300-mil) DIP and SO package, allowing for flexible integration into various circuit layouts.
Applications
The versatility of the DS1100-25 delay line makes it suitable for a variety of applications, including:
- Digital Signal Processing (DSP)
- Timing adjustment in microprocessor systems
- Waveform shaping and signal delay
- Network synchronization and clock distribution
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The DS1100-25 delay line is built to meet stringent quality standards, ensuring reliability and performance for critical applications. With Maxim's expertise in precision timing solutions, this product is an excellent choice for designers seeking to optimize their digital systems' timing and synchronization.