EN
  • EN
  • DE

STSB43AB23PDT

Part No STSB43AB23PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 128-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Package 128-TQFP
Case / Package 128-TQFP (14x14)
Family Name STSB43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935633-STSB43AB23PDT
Ultra Librarian 3D Model Ultra Librarian STSB43AB23PDT CAD Model

Description

The STSB43AB23PDT is a high-performance integrated circuit from Texas Instruments, designed for advanced power management applications. This robust component is engineered to meet the rigorous demands of modern electronic systems, providing efficient and reliable operation across a wide range of voltages and temperatures.

Key Features

  • Voltage Regulation: The STSB43AB23PDT offers precise voltage regulation, ensuring stable power supply to sensitive electronic components.
  • High Efficiency: With its optimized design, this product achieves high efficiency, which is critical for minimizing heat generation and power loss in electronic systems.
  • Thermal Management: The device includes advanced thermal management features to protect against overheating, enhancing system reliability and longevity.
  • Low Quiescent Current: The low quiescent current of the STSB43AB23PDT contributes to the overall energy efficiency of the system, making it suitable for battery-powered applications.
  • Robust Protection Features: It is equipped with multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The STSB43AB23PDT is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • Telecommunication equipment
  • Computing systems
  • Industrial control systems
  • Portable and battery-operated devices

Quality and Reliability

As with all Texas Instruments products, the STSB43AB23PDT is manufactured to the highest standards of quality and reliability. It is designed to meet the stringent requirements of the industrial market, ensuring performance and durability even in the most challenging environments.

Technical Support and Resources

Customers can access comprehensive technical support for the STSB43AB23PDT, including datasheets, reference designs, application notes, and online tools to assist in design and development. Texas Instruments' dedicated support team is also available to answer any product-related questions and provide guidance to ensure successful integration into your projects.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
Lowest to $1.3537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess