EN
  • EN
  • DE

P1010NXE5KHB

Part No P1010NXE5KHB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14112, 935320517557, P1010NXE5KHB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929761-P1010NXE5KHB
Ultra Librarian 3D Model Ultra Librarian P1010NXE5KHB CAD Model

Description

The P1010NXE5KHB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of today's embedded applications. This product is part of NXP's QorIQ P1 family, which is renowned for its exceptional balance of integrated advanced features, power efficiency, and processing capabilities.

Key Features

  • Core: The P1010NXE5KHB is powered by a single e500 core, which is based on Power Architecture technology. This core operates at a frequency of up to 800 MHz, delivering the computational power necessary for a wide range of applications.
  • Connectivity: This processor comes with a rich set of integrated peripherals and interfaces, including Dual Gigabit Ethernet for robust networking capabilities, USB 2.0 for connectivity with various devices, and PCI Express for high-speed data transfers.
  • Memory Support: The P1010NXE5KHB supports DDR2 and DDR3 memory types, providing flexibility in system design and ensuring compatibility with a variety of memory modules for optimal performance.
  • Power Efficiency: Designed with NXP's advanced power management techniques, this processor ensures low power consumption without sacrificing performance, making it ideal for energy-sensitive applications.
  • Security: With integrated security features such as secure boot, encryption, and tamper detection, the P1010NXE5KHB is well-suited for applications where data integrity and protection are paramount.

Applications

The versatility of the P1010NXE5KHB makes it suitable for a multitude of embedded applications including but not limited to industrial control, networking, automotive, and aerospace systems. Its robust security features make it particularly useful in applications that require secure data handling and communications.

Technical Specifications

Attribute Details
CPU Core e500 Power Architecture
Frequency Up to 800 MHz
Memory Support DDR2, DDR3
Networking Interfaces Dual Gigabit Ethernet
Peripheral Interfaces USB 2.0, PCI Express
Security Features Secure boot, Encryption, Tamper detection
Power Consumption Low power design

In conclusion, the P1010NXE5KHB from NXP is a versatile and efficient solution for a wide range of embedded systems, providing a secure, reliable, and cost-effective platform for today's and tomorrow's applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess