EN
  • EN
  • DE

PIC16C65B-04/P

Part No PIC16C65B-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB PROM 5V 40-Pin PDIP Tube / IC MCU 8BIT 7KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004364-PIC16C65B-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16C65
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-04/P CAD Model

Description

Product Overview: PIC16C65B-04/P

The PIC16C65B-04/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful and versatile MCU is part of the expansive PIC microcontroller family, known for their ease of use and robust feature sets that cater to a wide range of applications.

Key Features

  • CPU: The PIC16C65B-04/P is equipped with a high-speed RISC CPU, ensuring swift and efficient processing capabilities suitable for complex tasks and multitasking environments.
  • Program Memory: It comes with a generous flash memory that allows for flexible programming and easy updates to the firmware, making it a future-proof choice for developers.
  • I/O Ports: This MCU boasts a multitude of input/output ports, providing ample connectivity options for peripherals and external devices, thus enabling a broad spectrum of application possibilities.
  • Speed: Operating at 4 MHz, the PIC16C65B-04/P offers a balanced combination of performance and power efficiency, making it an ideal choice for battery-operated devices or power-sensitive applications.
  • Operating Voltage: It supports a wide range of operating voltages, which adds to its versatility in being deployed across different power environments.
  • Temperature Range: The MCU is designed to operate reliably across a wide temperature range, ensuring stability and functionality under various environmental conditions.

Applications

The PIC16C65B-04/P is suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Communication systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the PIC16C65B-04/P is no exception. It is manufactured to meet high standards, ensuring reliability and longevity. Additionally, Microchip provides extensive technical support and documentation, making the integration of this MCU into your project as seamless as possible.

With its blend of performance, flexibility, and support, the PIC16C65B-04/P is a smart choice for designers and engineers looking to leverage a robust microcontroller platform for their next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess