The NX5DV330DS,118 is a high-performance, low-voltage dual supply 4-channel 2:1 multiplexer/demultiplexer manufactured by NXP Semiconductors. This versatile component is designed to function as a digital multiplexer/demultiplexer with a wide range of applications, making it an essential part of modern electronic systems.
Key Features
- Wide Voltage Range: The device supports a dual supply voltage ranging from 1.1V to 3.6V, which allows for flexible integration into various systems without the need for level shifting.
- High-Speed Operation: Engineered for rapid signal processing, the NX5DV330DS,118 ensures quick switching times, making it suitable for high-frequency data streams.
- Low Power Consumption: With its design focused on energy efficiency, this product consumes minimal power, thereby extending the battery life of portable devices.
- ESD Protection: It is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static damage during handling and operation.
- Multiple Channels: Featuring four bidirectional channels, it allows for increased data routing flexibility within a single package, reducing the need for multiple components.
- Compact Packaging: The NX5DV330DS,118 comes in a small-outline package, making it ideal for space-constrained applications.
Applications
The NX5DV330DS,118 excels in various applications, including but not limited to:
- Mobile Devices
- Signal Routing
- Data Acquisition Systems
- Communication Devices
- Networking Equipment
- Computer Peripherals
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
1.1V to 3.6V |
| Number of Channels |
4 |
| Package Type |
Small-outline |
| ESD Protection Level |
Exceeds 2000V HBM |
| Operating Temperature Range |
-40°C to +85°C |
The NX5DV330DS,118 is a testament to NXP's commitment to providing innovative and reliable solutions for the ever-evolving electronics industry. Its combination of performance, versatility, and efficiency makes it a top choice for designers looking to enhance their systems.